Microchip Technology, Inc. Voltage Regulators - Linear MCP1703-2502E/DB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1703-2502E/DB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output, ensuring efficient operation. Output voltage options range from 1.2V to 5.5V, with a typical output voltage tolerance of ±0.4%. The MCP1703 is stable with output capacitance as low as 1.0 µF and includes protection features such as short-circuit and overtemperature protection. It is available in multiple package types, including SOT-223-3, SOT-23A, DFN-8, and SOT-89-3, making it versatile for different design requirements. This regulator is ideal for applications such as battery-powered devices, smoke detectors, and microcontroller power supplies.

Datasheet Summary
Powered by GS/AI

The MCP1703-2502E/DB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output, ensuring efficient operation. Output voltage options range from 1.2V to 5.5V, with a typical output voltage tolerance of ±0.4%. The MCP1703 is stable with output capacitance as low as 1.0 µF and includes protection features such as short-circuit and overtemperature protection. It is available in multiple package types, including SOT-223-3, SOT-23A, DFN-8, and SOT-89-3, making it versatile for different design requirements. This regulator is ideal for applications such as battery-powered devices, smoke detectors, and microcontroller power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1703-2502E/DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1703-2502E/DB
Voltage Regulators - Linear MCP1703-2502E/DB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1703-2502E/DB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details