The MCP1702T-1202E/CB is a low dropout (LDO) voltage regulator from Quarktwin Technology Ltd. designed to deliver up to 250 mA of output current while maintaining a low quiescent current of 2.0 µA (typical). It operates within an input voltage range of 2.7V to 13.2V, making it suitable for battery-powered applications. The device features a typical dropout voltage of 625 mV at 250 mA output (for VOUT = 2.8V) and offers a standard output voltage of 1.2V. The output voltage tolerance is ±0.4% at 25°C, with a maximum variation of ±3% over the specified temperature range of -40°C to +125°C. The MCP1702T-1202E/CB is stable with output capacitors ranging from 1.0 µF to 22 µF and includes built-in short-circuit and overtemperature protection. It is packaged in a 3-pin SOT-23A configuration, making it compact for integration into various electronic designs. This regulator is particularly well-suited for applications such as battery-powered devices, alarm circuits, smoke detectors, and microcontroller power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1702T-1202E/CB |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |