Microchip Technology, Inc. Ldo Voltage Regulator, 250Ma, 2.5V, 3-To-92; Output Type Microchip MCP1702-2502E/TO

Description
LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-TO-92; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; MSL:- RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-TO-92; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 250Ma, 2.5V, 3-To-92; Output Type Microchip - 56K6982 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 2.5V, 3-To-92; Output Type Microchip
56K6982
Ldo Voltage Regulator, 250Ma, 2.5V, 3-To-92; Output Type Microchip 56K6982
LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-TO-92; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 2.5V, 3-TO-92; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56K6982
Product Name Ldo Voltage Regulator, 250Ma, 2.5V, 3-To-92; Output Type Microchip
Input Voltage 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details