IC REG LDO 2.5V 125MA SOT23A-3 Product overview: MCP1701T-2502I/CB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 125MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1701T-2502I/C
Manufacturer: Microchip Technology
Win Source Part Number: 1074789-MCP1701T-250
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 125mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 120mA
Operating Supply Current: 3μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LIN 2.5V 125MA SOT23A-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MCP1701T-2502I/CB | 1074789-MCP1701T-2502I/CB | MCP1701T-2502I/CB |
| Product Name | 2.5V 125MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-2502I/CB | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23A-3 | |
| IOUT | 0.1250 amps | 0.1250 amps | 0.1250 amps |
| Dropout Voltage | 0.7000 volts | 0.7000 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |