The MCP1701AT-5002I/MB is a low-dropout positive voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of just 2.0 µA. It operates within an input voltage range of up to 10.0V and features a low dropout voltage of 120 mV at 100 mA and 380 mV at 200 mA, which helps extend battery life in portable applications. The output voltage is highly accurate, with a maximum tolerance of ±2%, and it exhibits excellent line regulation of 0.2%/V. The device is stable with a minimum output capacitance of 1 µF and includes short circuit protection for enhanced reliability. It is available in multiple package options, including 3-Pin SOT-23A and 3-Pin SOT-89, making it suitable for various applications such as battery-powered devices, smoke detectors, and microcontroller power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1701AT-5002I/MB |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |