The MCP1700T-3102E/TT is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current for output voltages of 2.5V and above, and 200 mA for lower output voltages. It operates within an input voltage range of 2.3V to 6.0V and features a typical quiescent current of only 1.6 µA, making it suitable for battery-powered applications. The device offers a low dropout voltage of 178 mV at 250 mA output for an output voltage of 2.8V. Output voltage tolerance is ±0.4% at 25°C, with standard output voltage options ranging from 1.2V to 5.0V. The MCP1700T-3102E/TT is stable with a 1.0 µF ceramic output capacitor and includes short circuit and overtemperature protection. It is AEC-Q100 qualified, making it suitable for automotive applications. The product is available in multiple package types, including SOT-23, SOT-89, TO-92, and DFN-6.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1700T-3102E/TT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |