The MCP1700T-3002E/MAY is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 1.6 µA. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 3.0V with a tolerance of ±0.4% at 25°C. The device features a low dropout voltage of 178 mV at 250 mA output, making it suitable for battery-powered applications. It is stable with a minimum output capacitance of 1 µF, and includes protection features such as short circuit and overtemperature protection. The MCP1700T-3002E/MAY is AEC-Q100 qualified, making it suitable for automotive applications. It is available in multiple package types, including SOT-23, SOT-89, TO-92, and DFN-6.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1700T-3002E/MAY |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |