Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3; Output Type Microchip MCP1700T-1802E/TT

Description
LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3; Output Type Microchip - 84R5175 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3; Output Type Microchip
84R5175
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3; Output Type Microchip 84R5175
LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip - 88H9811 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip
88H9811
Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip 88H9811
LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.25A, SOT-23-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R5175
Product Name Ldo Voltage Regulator, 1.8V, 0.25A, Sot-23-3; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details