The MCP1700-1502E/TO is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It is AEC-Q100 qualified and capable of delivering up to 250 mA of output current for output voltages of 2.5V and above, and 200 mA for lower output voltages. The device operates within an input voltage range of 2.3V to 6.0V and features a typical quiescent current of only 1.6 µA, making it suitable for battery-powered applications. The output voltage tolerance is ±0.4% at 25°C, with standard output voltage options ranging from 1.2V to 5.0V. The MCP1700 exhibits a low dropout voltage of 178 mV at 250 mA for an output voltage of 2.8V. It is stable with a 1.0 µF ceramic output capacitor and includes short circuit and overtemperature protection. This regulator is ideal for applications such as battery-powered devices, alarm circuits, smoke detectors, and microcontroller power.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1700-1502E/TO |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |