Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MCP1664T-E/OT

Description
Win Source Part Number: 973374-MCP1664T-E/OT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Camera Flash Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 32V Frequency: 500kHz Current - Output / Channel: 300mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.4V Voltage - Supply (Max): 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1664T-E/OTCT,MCP1 664T-E/OTTR,MCP1664T -E/OTDKR Base Product Number: MCP1664
Request a Quote Datasheet
Description
Win Source Part Number: 973374-MCP1664T-E/OT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Camera Flash Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 32V Frequency: 500kHz Current - Output / Channel: 300mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.4V Voltage - Supply (Max): 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1664T-E/OTCT,MCP1 664T-E/OTTR,MCP1664T -E/OTDKR Base Product Number: MCP1664
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 973374-MCP1664T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
973374-MCP1664T-E/OT
Integrated Circuits (ICs) - PMIC - LED Drivers 973374-MCP1664T-E/OT
Win Source Part Number: 973374-MCP1664T-E/OT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight, Camera Flash Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 32V Frequency: 500kHz Current - Output / Channel: 300mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.4V Voltage - Supply (Max): 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP1664T-E/OTCT,MCP1 664T-E/OTTR,MCP1664T -E/OTDKR Base Product Number: MCP1664

Win Source Part Number: 973374-MCP1664T-E/OT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight, Camera Flash
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 32V
Frequency: 500kHz
Current - Output / Channel: 300mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.4V
Voltage - Supply (Max): 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1664T-E/OTCT,MCP1664T-E/OTTR,MCP1664T-E/OTDKR
Base Product Number: MCP1664

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-MCP1664T-E/OT
SOT23 LED Driver IC 137-MCP1664T-E/OT
IC LED DRVR RGLTR PWM SOT23-5 Product overview: MCP1664T-E/OT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MCP1664T-E/OT can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM SOT23-5 Product overview: MCP1664T-E/OT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MCP1664T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - MCP1664T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

Buy Now Datasheet
LED Drivers - MCP1664T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

Buy Now Datasheet
LED Drivers - MCP1664T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 300mA SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
MCP1664T-E/OT
PMIC - LED Drivers MCP1664T-E/OT
IC LED DRIVER 32V 1.8A 5SOT23

IC LED DRIVER 32V 1.8A 5SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MCP1664T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MCP1664T-E/OT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MCP1664T-E/OT
IC LED DRVR RGLTR PWM SOT23-5

IC LED DRVR RGLTR PWM SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 973374-MCP1664T-E/OT 137-MCP1664T-E/OT MCP1664T-E/OTCT-ND MCP1664T-E/OT MCP1664T-E/OT
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers SOT23 LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 32 volts 32 volts
Package Type SC-74A, SOT-753 Tape & Reel (TR)
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers
LM3409 PFET Buck Controller for High Power LED Drives - LM3409MY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers