IC LED DRVR RGLTR PWM SOT23-5 Product overview: MCP1662T-E/OT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MCP1662T-E/OT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 200mA SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 200mA SOT-23-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 200mA SOT-23-5
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRVR RGLTR PWM SOT23-5
32V OUTPUT, NON-SYNCHRONOUS BOOST LED DR; Device Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; Output Voltage Max:32V; Output Current Max:200mA; Switching Frequency:500kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
LED DRIVER, BOOST, 500KHZ, SOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; Output Voltage Max:32V; Output Current Max:200mA; Switching Frequency:500kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MCP1662T-E/OT | MCP1662T-E/OTCT-ND | MCP1662T-E/OT | MCP1662T-E/OT | 31Y2510 |
| Product Name | SOT23 LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 32V Output, Non-Synchronous Boost Led Dr; Device Topology Microchip |
| Input Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |
| Output Voltage | 32 volts | 32 volts | 32 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) |