Microchip Technology, Inc. High Voltage 1.3A Isw PWM Boost Regulator MCP1661

Description
The MCP1661 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 800 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.3A Peak Input Current Limit: IOUT> 200 mA @ 5.0V VIN, 12V VOUT IOUT> 125 mA @ 3.3V VIN, 12V VOUT IOUT> 100 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet
Description
The MCP1661 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 800 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.3A Peak Input Current Limit: IOUT> 200 mA @ 5.0V VIN, 12V VOUT IOUT> 125 mA @ 3.3V VIN, 12V VOUT IOUT> 100 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 1.3A Isw PWM Boost Regulator - MCP1661 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage 1.3A Isw PWM Boost Regulator
MCP1661
High Voltage 1.3A Isw PWM Boost Regulator MCP1661
The MCP1661 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 800 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.3A Peak Input Current Limit: IOUT> 200 mA @ 5.0V VIN, 12V VOUT IOUT> 125 mA @ 3.3V VIN, 12V VOUT IOUT> 100 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN

The MCP1661 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 800 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries.

Additional Features

    • Up to 92% Efficiency
    • High Output Voltage Range: up to 32V
    • 1.3A Peak Input Current Limit:
      • IOUT> 200 mA @ 5.0V VIN, 12V VOUT
      • IOUT> 125 mA @ 3.3V VIN, 12V VOUT
      • IOUT> 100 mA @ 4.2V VIN, 24V VOUT
    • Input Voltage Range: 2.4V to 5.5V
    • Undervoltage Lockout (UVLO):
      • UVLO@VIN Rising: 2.3V, typical
      • UVLO@VIN Falling: 1.85, typical
    • No Load Input Current: 250 µA, typical
    • Sleep mode with 200 nA Typical Quiescent Current
    • PWM Operation with Skip mode: 500 kHz
    • Feedback Voltage Reference: VFB= 1.227V
    • Cycle-by-Cycle Current Limiting
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • Output Overvoltage Protection (OVP) in the event of:
      • Feedback pin shorted to GND
      • Disconnected feedback divider
    • Overtemperature Protection
    • Easily Configurable for SEPIC or Flyback Topologies
    • Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1661
Product Name High Voltage 1.3A Isw PWM Boost Regulator
Package Type SOT23; Other; ['TDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
LM10000 AVS System Controller - LM10000SD/NOPB - Texas Instruments
Specs
Package Type Other; WSON
View Details
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX - TLE9273QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details