Microchip Technology, Inc. Dc-Dc Converter, 750Khz, Msop-10; Supply Voltage Min Microchip MCP1653S-E/UN

Description
DC-DC CONVERTER, 750kHz, MSOP-10; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 750kHz, MSOP-10; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 750Khz, Msop-10; Supply Voltage Min Microchip - 96K3713 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 750Khz, Msop-10; Supply Voltage Min Microchip
96K3713
Dc-Dc Converter, 750Khz, Msop-10; Supply Voltage Min Microchip 96K3713
DC-DC CONVERTER, 750kHz, MSOP-10; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

DC-DC CONVERTER, 750kHz, MSOP-10; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 96K3713
Product Name Dc-Dc Converter, 750Khz, Msop-10; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIPS1025R - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 863-2119-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers