Microchip Technology, Inc. Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip MCP1652S-E/MS

Description
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip - 96K3711 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip
96K3711
Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip 96K3711
DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

DC-DC CONVERTER, 750kHz, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 96K3711
Product Name Dc-Dc Converter, 750Khz, Msop-8; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32185-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Controllers - CP9111ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers