Microchip Technology, Inc. Controller, Boost Uvlo, Smd, Msop8; Supply Voltage Microchip MCP1651R-E/MS

Description
CONTROLLER, BOOST UVLO, SMD, MSOP8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
CONTROLLER, BOOST UVLO, SMD, MSOP8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Controller, Boost Uvlo, Smd, Msop8; Supply Voltage Microchip - 58M8870 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Boost Uvlo, Smd, Msop8; Supply Voltage Microchip
58M8870
Controller, Boost Uvlo, Smd, Msop8; Supply Voltage Microchip 58M8870
CONTROLLER, BOOST UVLO, SMD, MSOP8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CONTROLLER, BOOST UVLO, SMD, MSOP8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 58M8870
Product Name Controller, Boost Uvlo, Smd, Msop8; Supply Voltage Microchip
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details