Microchip Technology, Inc. Ic, Boost Controller, Msop-8; Supply Voltage Min Microchip MCP1650R-E/MS

Description
IC, BOOST CONTROLLER, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet
Description
IC, BOOST CONTROLLER, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Boost Controller, Msop-8; Supply Voltage Min Microchip - 96K3706 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Boost Controller, Msop-8; Supply Voltage Min Microchip
96K3706
Ic, Boost Controller, Msop-8; Supply Voltage Min Microchip 96K3706
IC, BOOST CONTROLLER, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

IC, BOOST CONTROLLER, MSOP-8; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):88%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:850kHz; Topology:Boost (Step Up) RoHS Compliant: Yes

Supplier's Site
Dc/dc Controller, 2.7V To 5.5V, 1 Output, Boost, 850Khz, Msop-8 Rohs Compliant Microchip - 58M8869 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, 2.7V To 5.5V, 1 Output, Boost, 850Khz, Msop-8 Rohs Compliant Microchip
58M8869
Dc/dc Controller, 2.7V To 5.5V, 1 Output, Boost, 850Khz, Msop-8 Rohs Compliant Microchip 58M8869
DC/DC Controller, 2.7V to 5.5V, 1 Output, Boost, 850kHz, MSOP-8 RoHS Compliant: Yes

DC/DC Controller, 2.7V to 5.5V, 1 Output, Boost, 850kHz, MSOP-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 96K3706 58M8869
Product Name Ic, Boost Controller, Msop-8; Supply Voltage Min Microchip Dc/dc Controller, 2.7V To 5.5V, 1 Output, Boost, 850Khz, Msop-8 Rohs Compliant Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-BCM56305B1KEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Modems - ICs and Modules - SI2439-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers