Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP16502TAE-E/S8B

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320730-MCP16502TAE- E/S8B Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Control Features: Current Limit, Enable Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.39.0001 Other Part Number: 150-MCP16502TAE-E/S8 BDKR,150-MCP16502TAE -E/S8BTR,150-MCP1650 2TAE-E/S8BCT Base Product Number: MCP16502 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320730-MCP16502TAE- E/S8B Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Control Features: Current Limit, Enable Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.39.0001 Other Part Number: 150-MCP16502TAE-E/S8 BDKR,150-MCP16502TAE -E/S8BTR,150-MCP1650 2TAE-E/S8BCT Base Product Number: MCP16502 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320730-MCP16502TAE-E/S8B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320730-MCP16502TAE-E/S8B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320730-MCP16502TAE-E/S8B
Manufacturer: Microchip Technology Win Source Part Number: 1320730-MCP16502TAE- E/S8B Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Control Features: Current Limit, Enable Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.39.0001 Other Part Number: 150-MCP16502TAE-E/S8 BDKR,150-MCP16502TAE -E/S8BTR,150-MCP1650 2TAE-E/S8BCT Base Product Number: MCP16502 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320730-MCP16502TAE-E/S8B
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Control Features: Current Limit, Enable
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 4
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.39.0001
Other Part Number: 150-MCP16502TAE-E/S8BDKR,150-MCP16502TAE-E/S8BTR,150-MCP16502TAE-E/S8BCT
Base Product Number: MCP16502
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip - 51AH8648 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
51AH8648
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip 51AH8648
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320730-MCP16502TAE-E/S8B 51AH8648
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details