Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP16502TAD-E/S8B

Description
Win Source Part Number: 1372139-MCP16502TAD- E/S8B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: MCP16502 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Topology: Buck Number of Outputs: 4 Serial Interfaces: I²C Frequency - Switching: 2MHz Synchronous Rectifier: No Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1372139-MCP16502TAD- E/S8B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: MCP16502 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Topology: Buck Number of Outputs: 4 Serial Interfaces: I²C Frequency - Switching: 2MHz Synchronous Rectifier: No Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1372139-MCP16502TAD-E/S8B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1372139-MCP16502TAD-E/S8B
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1372139-MCP16502TAD-E/S8B
Win Source Part Number: 1372139-MCP16502TAD- E/S8B Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: MCP16502 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Topology: Buck Number of Outputs: 4 Serial Interfaces: I²C Frequency - Switching: 2MHz Synchronous Rectifier: No Output Phases: 4 Duty Cycle (Max): 100% Clock Sync: No

Win Source Part Number: 1372139-MCP16502TAD-E/S8B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: MCP16502
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Enable
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Topology: Buck
Number of Outputs: 4
Serial Interfaces: I²C
Frequency - Switching: 2MHz
Synchronous Rectifier: No
Output Phases: 4
Duty Cycle (Max): 100%
Clock Sync: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1372139-MCP16502TAD-E/S8B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details