Microchip Technology, Inc. Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip MCP16502TAC-E/S8B

Description
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip - 51AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
51AH8645
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip 51AH8645
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 51AH8645
Product Name Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details