Microchip Technology, Inc. Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip MCP16502TAA-E/S8B

Description
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip - 51AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
51AH8644
Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip 51AH8644
POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 125DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:2; No. of Regulated Outputs:6; Digital IC Case:VQFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 51AH8644
Product Name Power Management Ic, -40 To 125Deg C; Supply Voltage Microchip
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details