Microchip Technology, Inc. 1 MHz 1.8A Isw Synchronous PWM Boost Regulator MCP1642

Description
The MCP1642B/D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. With the 1.8A Typical Peak Input Current Limit, MCP1642B/D can provide over 1A output current in 5V applications with input over 3.6V Additional Features Up to 96% Typical Efficiency 1.8A Typical Peak Input Current Limit: IOUT > 175 mA @ 1.2V VIN, 3.3V VOUT IOUT > 600 mA @ 2.4V VIN, 3.3V VOUT IOUT > 800 mA @ 3.3V VIN, 5.0V VOUT IOUT > 1A @ VIN > 3.6V, 5.0V VOUT Low Start-up Voltage: 0.65V Minimum Operating Input Voltage: 0.35V Maximum Input Voltage < VOUT < 5.5V Adjustable Output Voltage Range: 1.8V to 5.5V PWM Operation at 1 MHz Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown (MCP1642B) Input-to-Output Bypass Option (MCP1642D) Low Noise, Anti-Ringing Control Over-temperature Protection MSOP-8 or 2x3 8-Lead DFN packages
Datasheet
Description
The MCP1642B/D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. With the 1.8A Typical Peak Input Current Limit, MCP1642B/D can provide over 1A output current in 5V applications with input over 3.6V Additional Features Up to 96% Typical Efficiency 1.8A Typical Peak Input Current Limit: IOUT > 175 mA @ 1.2V VIN, 3.3V VOUT IOUT > 600 mA @ 2.4V VIN, 3.3V VOUT IOUT > 800 mA @ 3.3V VIN, 5.0V VOUT IOUT > 1A @ VIN > 3.6V, 5.0V VOUT Low Start-up Voltage: 0.65V Minimum Operating Input Voltage: 0.35V Maximum Input Voltage < VOUT < 5.5V Adjustable Output Voltage Range: 1.8V to 5.5V PWM Operation at 1 MHz Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown (MCP1642B) Input-to-Output Bypass Option (MCP1642D) Low Noise, Anti-Ringing Control Over-temperature Protection MSOP-8 or 2x3 8-Lead DFN packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz 1.8A Isw Synchronous PWM Boost Regulator - MCP1642 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz 1.8A Isw Synchronous PWM Boost Regulator
MCP1642
1 MHz 1.8A Isw Synchronous PWM Boost Regulator MCP1642
The MCP1642B/D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. With the 1.8A Typical Peak Input Current Limit, MCP1642B/D can provide over 1A output current in 5V applications with input over 3.6V Additional Features Up to 96% Typical Efficiency 1.8A Typical Peak Input Current Limit: IOUT > 175 mA @ 1.2V VIN, 3.3V VOUT IOUT > 600 mA @ 2.4V VIN, 3.3V VOUT IOUT > 800 mA @ 3.3V VIN, 5.0V VOUT IOUT > 1A @ VIN > 3.6V, 5.0V VOUT Low Start-up Voltage: 0.65V Minimum Operating Input Voltage: 0.35V Maximum Input Voltage < VOUT < 5.5V Adjustable Output Voltage Range: 1.8V to 5.5V PWM Operation at 1 MHz Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown (MCP1642B) Input-to-Output Bypass Option (MCP1642D) Low Noise, Anti-Ringing Control Over-temperature Protection MSOP-8 or 2x3 8-Lead DFN packages

The MCP1642B/D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. With the 1.8A Typical Peak Input Current Limit, MCP1642B/D can provide over 1A output current in 5V applications with input over 3.6V

Additional Features

    • Up to 96% Typical Efficiency
    • 1.8A Typical Peak Input Current Limit:
      • IOUT > 175 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 600 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 800 mA @ 3.3V VIN, 5.0V VOUT
      • IOUT > 1A @ VIN > 3.6V, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Minimum Operating Input Voltage: 0.35V
    • Maximum Input Voltage < VOUT < 5.5V
    • Adjustable Output Voltage Range: 1.8V to 5.5V
    • PWM Operation at 1 MHz
    • Shutdown Current (All States): < 1 µA
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown (MCP1642B)
    • Input-to-Output Bypass Option (MCP1642D)
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • MSOP-8 or 2x3 8-Lead DFN packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1642
Product Name 1 MHz 1.8A Isw Synchronous PWM Boost Regulator
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS820B2EL VSE - TLS820B2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details