Microchip Technology, Inc. PWM Boost Converter with Auto Bypass MCP16418

Description
The MCP16418 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16418 operates in PWM mode switching at 500 kHz. During periods of light load operation, these devices continue to operate at a fixed 500 kHz switching frequency, allowing pulse skipping. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16418 includes Power Good Output (PG) which flags a warning signal when the output level drops below 10% of its nominal value – valuable for devices such as personal care products, Bluetooth headsets and toys. The device also incorporates the input-to-output bypass shutdown option. With the EN input pulled low, the output is connected to the input using the internal P-Channel MOSFET. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Automatic Input-to-Output Bypass Operation Programmable Undervoltage Lockout (UVLO) Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Input-Output Bypass Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN
Datasheet
Description
The MCP16418 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16418 operates in PWM mode switching at 500 kHz. During periods of light load operation, these devices continue to operate at a fixed 500 kHz switching frequency, allowing pulse skipping. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16418 includes Power Good Output (PG) which flags a warning signal when the output level drops below 10% of its nominal value – valuable for devices such as personal care products, Bluetooth headsets and toys. The device also incorporates the input-to-output bypass shutdown option. With the EN input pulled low, the output is connected to the input using the internal P-Channel MOSFET. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Automatic Input-to-Output Bypass Operation Programmable Undervoltage Lockout (UVLO) Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Input-Output Bypass Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Boost Converter with Auto Bypass - MCP16418 - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Boost Converter with Auto Bypass
MCP16418
PWM Boost Converter with Auto Bypass MCP16418
The MCP16418 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value. The MCP16418 operates in PWM mode switching at 500 kHz. During periods of light load operation, these devices continue to operate at a fixed 500 kHz switching frequency, allowing pulse skipping. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value. The MCP16418 includes Power Good Output (PG) which flags a warning signal when the output level drops below 10% of its nominal value – valuable for devices such as personal care products, Bluetooth headsets and toys. The device also incorporates the input-to-output bypass shutdown option. With the EN input pulled low, the output is connected to the input using the internal P-Channel MOSFET. Additional Features Input Voltage Range: 0.8V (after start-up) to 5.25V Automatic Input-to-Output Bypass Operation Programmable Undervoltage Lockout (UVLO) Switching Mode : PWM (500 kHz) / Pulse Skipping Power Good Output 1A Typical Inductor Peak Current Limit Up to 96% Efficiency Adjustable Output Voltage Range Programmable Low Battery Output Shutdown State : Input-Output Bypass Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft Start Anti-Ringing Control Thermal Shutdown Available packages: 10-lead MSOP 10-lead 3 mm x 3 mm TDFN

The MCP16418 is a Boost regulator from the MCP1641X family of low quiescent current boost converters with integrated status indicators and wide input voltage range for a variety of battery powered applications. The regulator provides an automatic input-to-output voltage bypass operation which help in optimizing battery utilization and achieving high efficiency while fresh batteries’ nominal voltage is in the same range with the converter’s output value.

The MCP16418 operates in PWM mode switching at 500 kHz. During periods of light load operation, these devices continue to operate at a fixed 500 kHz switching frequency, allowing pulse skipping. The device can be powered by either single-cell, two-cell alkaline/NiMH batteries or single-cell Li-Ion/Li-Polymer batteries. A low-voltage designed architecture allows the regulator to start up without high inrush current or output voltage overshoot from a low input voltage. The start-up voltage is easily programmed by a resistive divider connected to the UVLO pin. If the resistive divider is not used, the default start-up voltage will be 0.85V. The 0.8V built-in UVLOSTOP helps prevent deep discharge of the alkaline battery, which may cause battery leakage. An open-drain Low Battery Output (LBO) pin will warn the user to replace the battery if the input voltage ramps down to the programmed UVLOSTART value.

The MCP16418 includes Power Good Output (PG) which flags a warning signal when the output level drops below 10% of its nominal value – valuable for devices such as personal care products, Bluetooth headsets and toys.

The device also incorporates the input-to-output bypass shutdown option. With the EN input pulled low, the output is connected to the input using the internal P-Channel MOSFET.

Additional Features

  • Input Voltage Range: 0.8V (after start-up) to 5.25V
  • Automatic Input-to-Output Bypass Operation
  • Programmable Undervoltage Lockout (UVLO)
  • Switching Mode : PWM (500 kHz) / Pulse Skipping
  • Power Good Output
  • 1A Typical Inductor Peak Current Limit
  • Up to 96% Efficiency
  • Adjustable Output Voltage Range
  • Programmable Low Battery Output
  • Shutdown State : Input-Output Bypass
  • Internal Synchronous Rectifier
  • Internal Compensation
  • Inrush Current Limiting and Internal Soft Start
  • Anti-Ringing Control
  • Thermal Shutdown
  • Available packages:
    • 10-lead MSOP
    • 10-lead 3 mm x 3 mm TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP16418
Product Name PWM Boost Converter with Auto Bypass
Package Type Other; ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ2057WTSTR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details