Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP1633T-E/MG

Description
Win Source Part Number: 1379131-MCP1633T-E/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: MCP1633 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2.2MHz Synchronous Rectifier: No Duty Cycle (Max): 90% Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1379131-MCP1633T-E/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: MCP1633 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2.2MHz Synchronous Rectifier: No Duty Cycle (Max): 90% Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1379131-MCP1633T-E/MG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1379131-MCP1633T-E/MG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1379131-MCP1633T-E/MG
Win Source Part Number: 1379131-MCP1633T-E/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: MCP1633 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Soft Start Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Frequency - Switching: 200kHz ~ 2.2MHz Synchronous Rectifier: No Duty Cycle (Max): 90% Clock Sync: Yes

Win Source Part Number: 1379131-MCP1633T-E/MG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: MCP1633
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Topology: Boost, Cuk, Flyback, SEPIC
Number of Outputs: 1
Frequency - Switching: 200kHz ~ 2.2MHz
Synchronous Rectifier: No
Duty Cycle (Max): 90%
Clock Sync: Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1379131-MCP1633T-E/MG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 710-CY7B933-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details