Microchip Technology, Inc. Standalone High-Speed PWM w/ Integrated Low-Side Driver MCP1632

Description
The MCP1632 is a standalone, high-speed Pulse Width Modulator (PWM) controller. It offers an integrated, low-side MOSFET driver that supports Boost, SEPIC, and Flyback power conversion topologies, and can be configured as either a peak current mode controller, or a voltage mode controller. The MCP1632 is offered in two switching frequency options: 300kHz and 600kHz, enabling a balance of power conversion efficiency versus the overall size of the solution. Additional Features High-Speed Analog Pulse-Width Modulation Control Integrated Low-Side MOSFET Driver support many Low-Side Power Conversion Topologies Configurable as either a Peak Current Mode Controller or a Voltage Mode Controller Fixed Switching Frequency Options (fSW): 300 or 600 kHz Internal UVLO, OVLO, and over temperature protection
Datasheet
Description
The MCP1632 is a standalone, high-speed Pulse Width Modulator (PWM) controller. It offers an integrated, low-side MOSFET driver that supports Boost, SEPIC, and Flyback power conversion topologies, and can be configured as either a peak current mode controller, or a voltage mode controller. The MCP1632 is offered in two switching frequency options: 300kHz and 600kHz, enabling a balance of power conversion efficiency versus the overall size of the solution. Additional Features High-Speed Analog Pulse-Width Modulation Control Integrated Low-Side MOSFET Driver support many Low-Side Power Conversion Topologies Configurable as either a Peak Current Mode Controller or a Voltage Mode Controller Fixed Switching Frequency Options (fSW): 300 or 600 kHz Internal UVLO, OVLO, and over temperature protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone High-Speed PWM w/ Integrated Low-Side Driver - MCP1632 - Microchip Technology, Inc.
Chandler, AZ, United States
Standalone High-Speed PWM w/ Integrated Low-Side Driver
MCP1632
Standalone High-Speed PWM w/ Integrated Low-Side Driver MCP1632
The MCP1632 is a standalone, high-speed Pulse Width Modulator (PWM) controller. It offers an integrated, low-side MOSFET driver that supports Boost, SEPIC, and Flyback power conversion topologies, and can be configured as either a peak current mode controller, or a voltage mode controller. The MCP1632 is offered in two switching frequency options: 300kHz and 600kHz, enabling a balance of power conversion efficiency versus the overall size of the solution. Additional Features High-Speed Analog Pulse-Width Modulation Control Integrated Low-Side MOSFET Driver support many Low-Side Power Conversion Topologies Configurable as either a Peak Current Mode Controller or a Voltage Mode Controller Fixed Switching Frequency Options (fSW): 300 or 600 kHz Internal UVLO, OVLO, and over temperature protection

The MCP1632 is a standalone, high-speed Pulse Width Modulator (PWM) controller. It offers an integrated, low-side MOSFET driver that supports Boost, SEPIC, and Flyback power conversion topologies, and can be configured as either a peak current mode controller, or a voltage mode controller. The MCP1632 is offered in two switching frequency options: 300kHz and 600kHz, enabling a balance of power conversion efficiency versus the overall size of the solution.

Additional Features

    • High-Speed Analog Pulse-Width Modulation Control
    • Integrated Low-Side MOSFET Driver support many Low-Side Power Conversion Topologies
    • Configurable as either a Peak Current Mode Controller or a Voltage Mode Controller
    • Fixed Switching Frequency Options (fSW): 300 or 600 kHz
    • Internal UVLO, OVLO, and over temperature protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1632
Product Name Standalone High-Speed PWM w/ Integrated Low-Side Driver
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HCT04PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ - TLS115D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC3GU04DP,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details