Microchip Technology, Inc. Pwm Controller, 600Khz, 3V-5.5V, Msop-8; Input Voltage Microchip MCP1632-BAE/MS

Description
PWM CONTROLLER, 600KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 600KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 600Khz, 3V-5.5V, Msop-8; Input Voltage Microchip - 17X9122 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 600Khz, 3V-5.5V, Msop-8; Input Voltage Microchip
17X9122
Pwm Controller, 600Khz, 3V-5.5V, Msop-8; Input Voltage Microchip 17X9122
PWM CONTROLLER, 600KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 600KHZ, 3V-5.5V, MSOP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:600kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9122
Product Name Pwm Controller, 600Khz, 3V-5.5V, Msop-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U25P51 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN100G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 16A Smart Motor Controller - 150-C16NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 16 amps
View Details