Motor Driver DMOS Parallel PG-TO220-7-12
IC MOTOR DRIVER 5.3V-40V TO220-7 Product overview: TLE52062SAKSA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V, TO220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, TO220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52062SAKSA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099734-TLE52062SAKS
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: SPT®
Package: Tube
Applications: Automotive
Standard Package: 500
Technology: DMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 5.3V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.3V ~ 40V
Mounting Type: Through Hole
Package / Case: TO-220-7
Supplier Device Package: PG-TO220-7-12
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TLE52062SAKSA1SP0003
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE52062S,SP00037731
Base Product Number: TLE5206
Product Status: Obsolete
IC MOTOR DRIVER 5.3V-40V TO220-7
Motor Driver DMOS Parallel PG-TO220-7-12
IC MOTOR DRIVER 5.3V-40V TO220-7
IC, H-BRIDGE DRIVER, 5A, TO220-7; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7Pins; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE52062SAKSA1-ND | 744-TLE52062SAKSA1 | 1099734-TLE52062SAKSA1 | TLE52062SAKSA1 | TLE52062SAKSA1 | TLE52062SAKSA1 | 47W3782 |
| Product Name | Motor Drivers, Controllers | 5.3V 40V TO220 Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | H-Bridge | ||||
| Configuration | PCB Mount; TO-220-7 | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 40 volts | 5 to 40 volts | 6 to 40 volts |