Microchip Technology, Inc. Pwm Controller, 16V, Tssop-20; Input Voltage Microchip MCP1631VHV-500E/ST

Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip - 40M0612 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
40M0612
Pwm Controller, 16V, Tssop-20; Input Voltage Microchip 40M0612
PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 16V, TSSOP-20; Input Voltage:16V; Output Voltage:5V; Output Current:250mA; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40M0612
Product Name Pwm Controller, 16V, Tssop-20; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 4 to 16 volts
DC Input 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
SMC-3 37A Smart Motor Controller - 150-C37NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 37 amps
View Details