Microchip Technology, Inc. Pwm Controller, Msop-8; Input Voltage Microchip MCP1630-E/MS

Description
PWM CONTROLLER, MSOP-8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, MSOP-8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Msop-8; Input Voltage Microchip - 08J8673 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Msop-8; Input Voltage Microchip
08J8673
Pwm Controller, Msop-8; Input Voltage Microchip 08J8673
PWM CONTROLLER, MSOP-8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, MSOP-8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Pwm, Smd, 1630, Msop8; Input Voltage Microchip - 97K4483 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm, Smd, 1630, Msop8; Input Voltage Microchip
97K4483
Ic, Pwm, Smd, 1630, Msop8; Input Voltage Microchip 97K4483
IC, PWM, SMD, 1630, MSOP8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, PWM, SMD, 1630, MSOP8; Input Voltage:5.5V; Output Voltage:25mV; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:MSOP; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 08J8673
Product Name Pwm Controller, Msop-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C041 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN075G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details