Microchip Technology, Inc. 500kHz 425mA Isw Synchronous PWM Boost Regulator MCP1623

Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Shutdown Current (All States): < 1 µA PWM Operation at 500 kHz Minimal Input/Output Ripple at All Load Levels Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet
Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Shutdown Current (All States): < 1 µA PWM Operation at 500 kHz Minimal Input/Output Ripple at All Load Levels Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500kHz 425mA Isw Synchronous PWM Boost Regulator - MCP1623 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz 425mA Isw Synchronous PWM Boost Regulator
MCP1623
500kHz 425mA Isw Synchronous PWM Boost Regulator MCP1623
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Shutdown Current (All States): < 1 µA PWM Operation at 500 kHz Minimal Input/Output Ripple at All Load Levels Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging

The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application.

Additional Features

    • Up to 96% Typical Efficiency
    • 425 mA Typical Peak Input Current Limit:
      • IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Operating Input Voltage: 0.35V to 5.5V
    • Adjustable Output Voltage Range: 2.0V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Shutdown Current (All States): < 1 µA
    • PWM Operation at 500 kHz
    • Minimal Input/Output Ripple at All Load Levels
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • Small Form Factor SOT23-6 Packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1623
Product Name 500kHz 425mA Isw Synchronous PWM Boost Regulator
Package Type SOT23; Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - CD4009UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA - TLE4254GA - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details