Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CTRPBF IP2005CTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874633-IP2005CTRPBF Series: iPOWIR™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA Package: Reel - TR Package: 8-LLGA Mounting: Surface Mount Part Status: Obsolete Family Name: IP2005CPBF Categories: Integrated Circuits (ICs) Case / Package: 8-LGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-IP2005CTRPBF, SP001528136
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874633-IP2005CTRPBF Series: iPOWIR™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA Package: Reel - TR Package: 8-LLGA Mounting: Surface Mount Part Status: Obsolete Family Name: IP2005CPBF Categories: Integrated Circuits (ICs) Case / Package: 8-LGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-IP2005CTRPBF, SP001528136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CTRPBF - 874633-IP2005CTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CTRPBF
874633-IP2005CTRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CTRPBF 874633-IP2005CTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874633-IP2005CTRPBF Series: iPOWIR™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA Package: Reel - TR Package: 8-LLGA Mounting: Surface Mount Part Status: Obsolete Family Name: IP2005CPBF Categories: Integrated Circuits (ICs) Case / Package: 8-LGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-IP2005CTRPBF, SP001528136

Manufacturer: Infineon Technologies
Win Source Part Number: 874633-IP2005CTRPBF
Series: iPOWIR™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA
Package: Reel - TR
Package: 8-LLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IP2005CPBF
Categories: Integrated Circuits (ICs)
Case / Package: 8-LGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-IP2005CTRPBF, SP001528136

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP2005CTRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP2005CTRPBF
IC REG BUCK ADJ 40A 8LGA

IC REG BUCK ADJ 40A 8LGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - IP2005CTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP2005CTRPBF
Voltage Regulators - DC DC Switching Regulators IP2005CTRPBF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2005CTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP2005CTRPBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP2005CTRPBF
IC REG BUCK ADJUSTABLE 40A 8LGA

IC REG BUCK ADJUSTABLE 40A 8LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874633-IP2005CTRPBF IP2005CTRPBF IP2005CTRPBF IP2005CTRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CTRPBF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 8-LGA Other; 8-LLGA
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage 0.8000 volts 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908244P - RS Components, Ltd.
Specs
IOUT 0.1250 amps
Efficiency 82 %
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF - 068897-IP1203TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (9x9)
View Details
3 suppliers