Microchip Technology, Inc. 2MHz 500mA Synchronous PFM/PWM Buck Regulator MCP1603

Description
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad
Datasheet
Description
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 500mA Synchronous PFM/PWM Buck Regulator - MCP1603 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 500mA Synchronous PFM/PWM Buck Regulator
MCP1603
2MHz 500mA Synchronous PFM/PWM Buck Regulator MCP1603
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad

The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range.

Additional Features

    • Small packages: TSOT-23 and 2x3 DFN
    • PWM/PFM automatic transistion
    • Over current and temperature protection
    • Automatic PWM/PFM mode transition
    • Eff. 90%, Shutdown Current 100 nA
    • Small passives 4.5 microhenry, 4.5 microfarad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1603
Product Name 2MHz 500mA Synchronous PFM/PWM Buck Regulator
Package Type Other; ['DFN', 'TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UCC1801 Low-Power BiCMOS Current-Mode PWM - 5962-9451301MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G - TLE4250-2G - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details