Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42794G TLE42794G

Description
The TLE42794G is a monolithic integrated low dropout voltage regulator, especially designed for automotive applications. An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature rang Potential Applications Automotive general Applications Automotive instrument cluster
Request a Quote Datasheet
Description
The TLE42794G is a monolithic integrated low dropout voltage regulator, especially designed for automotive applications. An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature rang Potential Applications Automotive general Applications Automotive instrument cluster
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42794G - TLE42794G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42794G
TLE42794G
Power - Power Supply ICs - OPTIREG™ linear - TLE42794G TLE42794G
The TLE42794G is a monolithic integrated low dropout voltage regulator, especially designed for automotive applications. An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature rang Potential Applications Automotive general Applications Automotive instrument cluster

The TLE42794G is a monolithic integrated low dropout voltage regulator, especially designed for automotive applications.

An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current up to 150 mA
  • Very low Current Consumption
  • Early Warning
  • Power-on and Under voltage Reset with Programmable Delay Time
  • Reset Low Down to V Q ; = 1 V
  • Adjustable Reset Threshold
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Protection
  • Suitable for Use in Automotive Electronics
  • Wide Temperature Range from -40 °C up to 150 °C
  • Input Voltage Range from -42 V to 45 V
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature rang

Potential Applications

  • Automotive general

Applications

  • Automotive instrument cluster
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42794G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42794G
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

5V 3A 15W DC-DC Converter IC - 921-AHE2805SF/CH - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX - TLE9272QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES - TLE4263-2ES - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LTC1473LCGN#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SSOP; Other; SSOP16
View Details