7 PPM 0.1% VOLTAGE REFERENCE
IC VREF SERIES 4.5V SOT23-6
7 PPM 0.1% VOLTAGE REFERENCE
7 PPM 0.1% VOLTAGE REFERENCE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 150-MCP1502T-45E/CHYCT-ND | MCP1502T-45E/CHY |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series |
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 |
| TC | 7 ppm/C | |
| IQ | 0.5500 mA | |
| Accuracy | 0.1000 % |