Win Source Part Number: 1341523-MCP1502T-30E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±0.1%
Temperature Coefficient: 7ppm/°C
Current - Output: 20 mA
Voltage - Input: 3.2V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 550µA
Voltage - Output (Min/Fixed): 3V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1502
IC 7 PPM 0.1% VOLTAGE REFERENCE Product overview: MCP1502T-30E/CHY from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1502T-30E/CHY
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
Voltage Reference IC V SOT-23-6
IC 7 PPM 0.1% VOLTAGE REFERENCE
IC 7 PPM 0.1% VOLTAGE REFERENCE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1341523-MCP1502T-30E/CHY | 693-MCP1502T-30E/CHY | 150-MCP1502T-30E/CHYDKR-ND | MCP1502T-30E/CHY | MCP1502T-30E/CHY |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |
| TC | 7 ppm/C | 7 ppm/C | 7 ppm/C | ||
| IQ | 0.5500 mA | 0.5500 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Series | Series | Series |