Microchip Technology, Inc. Voltage Reference MCP1501T-50E/CHY

Description
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 150-MCP1501T-50E/CHYDKR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 150-MCP1501T-50E/CHYCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
150-MCP1501T-50E/CHYCT-ND
Voltage Reference 150-MCP1501T-50E/CHYCT-ND
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 150-MCP1501T-50E/CHYTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
150-MCP1501T-50E/CHYTR-ND
Voltage Reference 150-MCP1501T-50E/CHYTR-ND
Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Series Voltage Reference IC Fixed 5V V ±0.1% 20mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - MCP1501T-50E/CHY - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
MCP1501T-50E/CHY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference MCP1501T-50E/CHY
50 PPM 0.1% VOLTAGE REFERENCE

50 PPM 0.1% VOLTAGE REFERENCE

Supplier's Site
Voltage Reference, Aec-Q100, 5V, Sot-23; Voltage Reference Type Microchip - 31AK5279 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Aec-Q100, 5V, Sot-23; Voltage Reference Type Microchip
31AK5279
Voltage Reference, Aec-Q100, 5V, Sot-23; Voltage Reference Type Microchip 31AK5279
VOLTAGE REFERENCE, AEC-Q100, 5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:10ppm/°C ; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

VOLTAGE REFERENCE, AEC-Q100, 5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:5V; Initial Accuracy:0.1%; Temperature Coefficient:10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 150-MCP1501T-50E/CHYDKR-ND MCP1501T-50E/CHY 31AK5279
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Aec-Q100, 5V, Sot-23; Voltage Reference Type Microchip
Type Series Series
Package Type SOT23; Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23
TC 50 ppm/C 10 ppm/C
IQ 0.5500 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details