IC VREF SERIES 0.1% 8SOIC Product overview: MCP1501-30E/SN from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501-30E/SN can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.1% 20mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
VOLTAGE REF, SERIES, 3V, NSOIC-8; Voltage Reference Type:Series - Fixed; Product Range:MCP1501 Series; Reference Voltage:3V; Initial Accuracy:0.08%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:NSOIC; No. of RoHS Compliant: Yes
IC VREF SERIES 0.1% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1501-30E/SN | MCP1501-30E/SN-ND | MCP1501-30E/SN | 78Y5011 | MCP1501-30E/SN |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Series, 3V, Nsoic-8; Voltage Reference Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | Fixed | ||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; NSOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 50 ppm/C | 50 ppm/C | |||
| VIN | 5.5 volts | 3.2 to 5.5 volts |