600V, 2.3A - HALFBRIDGE GATE DRI
600V, 2.3A - HALFBRIDGE GATE DRI
600V, 2.3A - HALFBRIDGE GATE DRI
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 150-MCP14H2184T-E/SNDKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 2.3 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 40 ns |