Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E9T-E/SN MCP14E9T-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074731-MCP14E9T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 17ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074731-MCP14E9T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 17ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14E9T-E/SN - 1074731-MCP14E9T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E9T-E/SN
1074731-MCP14E9T-E/SN
PMIC - PMIC - Gate Drivers - MCP14E9T-E/SN 1074731-MCP14E9T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1074731-MCP14E9T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 17ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074731-MCP14E9T-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1074731-MCP14E9T-E/SN
Product Name PMIC - PMIC - Gate Drivers - MCP14E9T-E/SN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
MOSFETs - 349375 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers