Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
Gate Drivers 3A MOSFET Driver
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14E8T-E/MF-ND | MCP14E8T-E/MF | MCP14E8T-E/MF | MCP14E8T-E/MF |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns |