Microchip Technology, Inc. 2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E8

Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E8 is a dual-output, 2.0A high-speed MOSFET driver with independent enable functions for each output. It operates from a 4.5V to 18V single power supply and provides peak output current of 2.0A to drive capacitive loads up to 1000pF with typical rise and fall times of 12ns and 15ns, respectively. Propagation delay is typically 45ns. The device features TTL/CMOS-compatible inputs with hysteresis, latch-up protection per JEDEC JESD78A, and ESD protection up to 4kV (HBM). It is available in 8-lead SOIC, PDIP, and 6x5 DFN packages with a -40°C to +125°C operating temperature range. The DFN package includes an exposed thermal pad for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The MCP14E8 is a dual-output, 2.0A high-speed MOSFET driver with independent enable functions for each output. It operates from a 4.5V to 18V single power supply and provides peak output current of 2.0A to drive capacitive loads up to 1000pF with typical rise and fall times of 12ns and 15ns, respectively. Propagation delay is typically 45ns. The device features TTL/CMOS-compatible inputs with hysteresis, latch-up protection per JEDEC JESD78A, and ESD protection up to 4kV (HBM). It is available in 8-lead SOIC, PDIP, and 6x5 DFN packages with a -40°C to +125°C operating temperature range. The DFN package includes an exposed thermal pad for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
2.0A Dual High-Speed Power MOSFET Driver with Enable - MCP14E8 - Microchip Technology, Inc.
Chandler, AZ, United States
2.0A Dual High-Speed Power MOSFET Driver with Enable
MCP14E8
2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E8
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV

The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 2A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability:
      • 1000 pF in 15 nsec (typ)
    • Short Delay Times: 40 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E8
Product Name 2.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data