Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E8-E/MF MCP14E8-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 884071-MCP14E8-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E8 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884071-MCP14E8-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E8 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14E8-E/MF - 884071-MCP14E8-E/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E8-E/MF
884071-MCP14E8-E/MF
PMIC - PMIC - Gate Drivers - MCP14E8-E/MF 884071-MCP14E8-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 884071-MCP14E8-E/MF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5) Package: 8-VDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP14E8 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN-S (6x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884071-MCP14E8-E/MF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP14E8
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MCP14E8-E/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP14E8-E/MF
PMIC - Gate Drivers MCP14E8-E/MF
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884071-MCP14E8-E/MF MCP14E8-E/MF
Product Name PMIC - PMIC - Gate Drivers - MCP14E8-E/MF PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS27DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details