Microchip Technology, Inc. 2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E7

Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E7 is a dual non-inverting 2.0A high-speed MOSFET driver with independent enable functions for each output. It operates from a 4.5V to 18V single supply and provides peak output current of 2.0A to drive capacitive loads. The device features a typical rise time of 12ns and fall time of 15ns with a 1000pF load, and a propagation delay of 45ns. It is available in 8-lead SOIC, PDIP, and 6x5 DFN packages, with the DFN variant featuring an exposed thermal pad. The operating temperature range is -40°C to +125°C. The part is latch-up protected per JEDEC JESD78A and ESD protected to 4kV HBM. Logic inputs are TTL/CMOS compatible and withstand negative swings up to 5V.

Datasheet Summary
Powered by GS/AI

The MCP14E7 is a dual non-inverting 2.0A high-speed MOSFET driver with independent enable functions for each output. It operates from a 4.5V to 18V single supply and provides peak output current of 2.0A to drive capacitive loads. The device features a typical rise time of 12ns and fall time of 15ns with a 1000pF load, and a propagation delay of 45ns. It is available in 8-lead SOIC, PDIP, and 6x5 DFN packages, with the DFN variant featuring an exposed thermal pad. The operating temperature range is -40°C to +125°C. The part is latch-up protected per JEDEC JESD78A and ESD protected to 4kV HBM. Logic inputs are TTL/CMOS compatible and withstand negative swings up to 5V.

Suppliers

Company
Product
Description
Supplier Links
2.0A Dual High-Speed Power MOSFET Driver with Enable - MCP14E7 - Microchip Technology, Inc.
Chandler, AZ, United States
2.0A Dual High-Speed Power MOSFET Driver with Enable
MCP14E7
2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E7
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV

The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 2A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability:
      • 1000 pF in 15 nsec (typ)
    • Short Delay Times: 45 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E7
Product Name 2.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data