Microchip Technology, Inc. 2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E6

Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E6 is a dual inverting 2.0A high-speed MOSFET driver with independent active-high enable functions for each output. It operates from a 4.5V to 18V single supply and drives 1000pF loads with a typical rise time of 12ns and fall time of 15ns, with a propagation delay of 45ns. The device is available in 8-lead SOIC, PDIP, and 6x5 DFN packages, with the DFN package featuring an exposed thermal pad for improved heat dissipation. It has a specified operating temperature range of -40°C to +125°C and is latch-up protected per JEDEC JESD78A. Input and enable pins are tolerant to negative swings up to 5V and are ESD protected up to 4kV HBM. TTL/CMOS inputs with hysteresis provide noise immunity.

Datasheet Summary
Powered by GS/AI

The MCP14E6 is a dual inverting 2.0A high-speed MOSFET driver with independent active-high enable functions for each output. It operates from a 4.5V to 18V single supply and drives 1000pF loads with a typical rise time of 12ns and fall time of 15ns, with a propagation delay of 45ns. The device is available in 8-lead SOIC, PDIP, and 6x5 DFN packages, with the DFN package featuring an exposed thermal pad for improved heat dissipation. It has a specified operating temperature range of -40°C to +125°C and is latch-up protected per JEDEC JESD78A. Input and enable pins are tolerant to negative swings up to 5V and are ESD protected up to 4kV HBM. TTL/CMOS inputs with hysteresis provide noise immunity.

Suppliers

Company
Product
Description
Supplier Links
2.0A Dual High-Speed Power MOSFET Driver with Enable - MCP14E6 - Microchip Technology, Inc.
Chandler, AZ, United States
2.0A Dual High-Speed Power MOSFET Driver with Enable
MCP14E6
2.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E6
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV

The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 2A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability:
      • 1000 pF in 15 nsec (typ)
    • Short Delay Times: 45 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E6
Product Name 2.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data