Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E5-E/SN MCP14E5-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 037300-MCP14E5-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037300-MCP14E5-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14E5-E/SN - 037300-MCP14E5-E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E5-E/SN
037300-MCP14E5-E/SN
PMIC - PMIC - Gate Drivers - MCP14E5-E/SN 037300-MCP14E5-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 037300-MCP14E5-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037300-MCP14E5-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 18ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MCP14E5-E/SN - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 037300-MCP14E5-E/SN MCP14E5-E/SN
Product Name PMIC - PMIC - Gate Drivers - MCP14E5-E/SN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
80 V, P-channel Trench MOSFET - BUK6Q100-80PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -16000 milliamps
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details