Microchip Technology, Inc. 4.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E4

Description
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV
Description
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E4 is a dual non-inverting 4.0A MOSFET driver with independent enable functions for each output, designed to drive capacitive loads up to 2200pF in 15ns (typical) and 5600pF in 26ns (typical). It operates from a 4.5V to 18V supply and features typical propagation delays of 50ns. The device is available in 8-lead DFN, PDIP, and SOIC packages, and is rated for operation from -40°C to +125°C. The inputs are TTL/CMOS compatible and can withstand negative swings up to 5V, while output stages are latch-up protected against 1.5A reverse current. ESD protection is rated to 4kV.

Datasheet Summary
Powered by GS/AI

The MCP14E4 is a dual non-inverting 4.0A MOSFET driver with independent enable functions for each output, designed to drive capacitive loads up to 2200pF in 15ns (typical) and 5600pF in 26ns (typical). It operates from a 4.5V to 18V supply and features typical propagation delays of 50ns. The device is available in 8-lead DFN, PDIP, and SOIC packages, and is rated for operation from -40°C to +125°C. The inputs are TTL/CMOS compatible and can withstand negative swings up to 5V, while output stages are latch-up protected against 1.5A reverse current. ESD protection is rated to 4kV.

Suppliers

Company
Product
Description
Supplier Links
4.0A Dual High-Speed Power MOSFET Driver with Enable - MCP14E4 - Microchip Technology, Inc.
Chandler, AZ, United States
4.0A Dual High-Speed Power MOSFET Driver with Enable
MCP14E4
4.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E4
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV

The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs.

Additional Features

    • High peak output current: 4A (typical)
    • Dual output drivers, with independent enable function for each driver
    • Low shoot-through/cross-conduction current in output stage
    • Wide input supply operating range: 4.5 to 18 V
    • High capacitive load drive capability:
      • 2200 pF in 15 nsec (typical)
      • 5600 pF in 26 nsec (typical)
    • Short delay times: 50 nsec(typical)
    • Low output impedance: 3.0 ohms (typical)
    • Latch-up protected: will withstand 1.5A reverse current
    • Input are TTL/CMOS compatiple and will withstand negative swings up to 5V
    • ESD protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E4
Product Name 4.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data