Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP14E3T-E/SN MCP14E3T-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074721-MCP14E3T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074721-MCP14E3T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP14E3T-E/SN - 1074721-MCP14E3T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP14E3T-E/SN
1074721-MCP14E3T-E/SN
PMIC - PMIC - Gate Drivers - MCP14E3T-E/SN 1074721-MCP14E3T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1074721-MCP14E3T-E/S N Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074721-MCP14E3T-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MOSFET DVR 4.0A DUAL 8SOIC - 536-MCP14E3T-E/SN - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DVR 4.0A DUAL 8SOIC
536-MCP14E3T-E/SN
IC MOSFET DVR 4.0A DUAL 8SOIC 536-MCP14E3T-E/SN
IC MOSFET DVR 4.0A DUAL 8SOIC

IC MOSFET DVR 4.0A DUAL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1074721-MCP14E3T-E/SN 536-MCP14E3T-E/SN
Product Name PMIC - PMIC - Gate Drivers - MCP14E3T-E/SN IC MOSFET DVR 4.0A DUAL 8SOIC
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers