Microchip Technology, Inc. PMIC - Gate Drivers MCP14E11T-E/MF

Description
IC GATE DRVR LOW-SIDE 8DFN
Description
IC GATE DRVR LOW-SIDE 8DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E11T-E/MF is a dual high-speed power MOSFET driver capable of delivering a peak output current of 3.0A. It operates within a supply voltage range of 4.5V to 18V and features independent enable functions for each driver output. The device is designed to minimize shoot-through and cross-conduction currents, making it suitable for high-frequency applications. With a rise time of 14 ns and a fall time of 17 ns when driving an 1800 pF load, the MCP14E11T-E/MF is optimized for rapid switching. It also has short propagation delay times of 45 ns, ensuring efficient signal transmission. The driver exhibits low supply current consumption, drawing 1 mA with a logic '1' input and 300 µA with a logic '0'. The MCP14E11T-E/MF is latch-up protected and can withstand negative voltage swings up to 5V on the logic inputs. It is available in multiple package types, including 8-Lead SOIC, PDIP, and a compact 6x5 DFN, making it versatile for various design requirements. This driver is suitable for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Datasheet Summary
Powered by GS/AI

The MCP14E11T-E/MF is a dual high-speed power MOSFET driver capable of delivering a peak output current of 3.0A. It operates within a supply voltage range of 4.5V to 18V and features independent enable functions for each driver output. The device is designed to minimize shoot-through and cross-conduction currents, making it suitable for high-frequency applications. With a rise time of 14 ns and a fall time of 17 ns when driving an 1800 pF load, the MCP14E11T-E/MF is optimized for rapid switching. It also has short propagation delay times of 45 ns, ensuring efficient signal transmission. The driver exhibits low supply current consumption, drawing 1 mA with a logic '1' input and 300 µA with a logic '0'. The MCP14E11T-E/MF is latch-up protected and can withstand negative voltage swings up to 5V on the logic inputs. It is available in multiple package types, including 8-Lead SOIC, PDIP, and a compact 6x5 DFN, making it versatile for various design requirements. This driver is suitable for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - MCP14E11T-E/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MCP14E11T-E/MF
PMIC - Gate Drivers MCP14E11T-E/MF
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MCP14E11T-E/MF
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 4025BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers