Microchip Technology, Inc. 3.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E11

Description
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 75 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2Ω (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negative swings Up To 5V ESD Protected: 4kV
Description
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 75 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2Ω (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negative swings Up To 5V ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E11 is a dual-output, 3.0A high-speed MOSFET driver with independent enable functions for each output, designed to drive capacitive loads in switch-mode power supplies, motor drives, and line drivers. It operates from a 4.5V to 18V single supply and provides peak output current of 3.0A at 18V. The device features rise and fall times of 14ns and 17ns respectively into a 1800pF load, with propagation delays of 45ns. It includes active-high enable pins (ENB_A and ENB_B) with internal pull-ups, and is offered in 8-lead SOIC, PDIP, and 6x5 DFN packages. The DFN package includes an exposed thermal pad for improved heat dissipation. The part is rated for operation from -40°C to +125°C, is latch-up protected per JEDEC JESD78A, and is ESD protected up to 4kV HBM. The MCP14E11 has one inverting and one non-inverting output.

Datasheet Summary
Powered by GS/AI

The MCP14E11 is a dual-output, 3.0A high-speed MOSFET driver with independent enable functions for each output, designed to drive capacitive loads in switch-mode power supplies, motor drives, and line drivers. It operates from a 4.5V to 18V single supply and provides peak output current of 3.0A at 18V. The device features rise and fall times of 14ns and 17ns respectively into a 1800pF load, with propagation delays of 45ns. It includes active-high enable pins (ENB_A and ENB_B) with internal pull-ups, and is offered in 8-lead SOIC, PDIP, and 6x5 DFN packages. The DFN package includes an exposed thermal pad for improved heat dissipation. The part is rated for operation from -40°C to +125°C, is latch-up protected per JEDEC JESD78A, and is ESD protected up to 4kV HBM. The MCP14E11 has one inverting and one non-inverting output.

Suppliers

Company
Product
Description
Supplier Links
3.0A Dual High-Speed Power MOSFET Driver with Enable - MCP14E11 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A Dual High-Speed Power MOSFET Driver with Enable
MCP14E11
3.0A Dual High-Speed Power MOSFET Driver with Enable MCP14E11
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 75 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2Ω (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negative swings Up To 5V ESD Protected: 4kV

The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 3A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ)
    • Short Delay Times: 75 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2Ω (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negative swings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14E11
Product Name 3.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data