Microchip Technology, Inc. 12A MOSFET Driver: Low Input Threshold MCP14A1202

Description
The MCP14A1201/2 devices are high-speed MOSFET drivers that are capable of providing up to 12.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A1201) and noninverting (MCP14A1202). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A1201/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A1201/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 12A Typically Wide Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 15,000 pF in 25 ns (typical) Short Delay Times: 28 ns (tD1), 28 ns (tD2) (typical) Low Supply Current: 360uA (typical) Low Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current
Description
The MCP14A1201/2 devices are high-speed MOSFET drivers that are capable of providing up to 12.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A1201) and noninverting (MCP14A1202). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A1201/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A1201/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 12A Typically Wide Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 15,000 pF in 25 ns (typical) Short Delay Times: 28 ns (tD1), 28 ns (tD2) (typical) Low Supply Current: 360uA (typical) Low Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A1202 is a high-speed noninverting MOSFET driver capable of delivering 12.0A peak output current from a 4.5V to 18V single supply. It features a low-voltage threshold input with hysteresis, an active-high enable pin with an internal pull-up resistor, and matched propagation delays of 28 ns (typical). The device drives 15,000 pF capacitive loads in 25 ns (typical) with rise and fall times of 25 ns (typical) and low quiescent current of 360 µA (typical). It is latch-up protected, withstanding up to 500 mA reverse current, and is ESD-protected to 2 kV (HBM) and 200 V (MM). Available in 8-lead MSOP, SOIC, and 2 x 3 TDFN packages.

Datasheet Summary
Powered by GS/AI

The MCP14A1202 is a high-speed noninverting MOSFET driver capable of delivering 12.0A peak output current from a 4.5V to 18V single supply. It features a low-voltage threshold input with hysteresis, an active-high enable pin with an internal pull-up resistor, and matched propagation delays of 28 ns (typical). The device drives 15,000 pF capacitive loads in 25 ns (typical) with rise and fall times of 25 ns (typical) and low quiescent current of 360 µA (typical). It is latch-up protected, withstanding up to 500 mA reverse current, and is ESD-protected to 2 kV (HBM) and 200 V (MM). Available in 8-lead MSOP, SOIC, and 2 x 3 TDFN packages.

Suppliers

Company
Product
Description
Supplier Links
12A MOSFET Driver: Low Input Threshold - MCP14A1202 - Microchip Technology, Inc.
Chandler, AZ, United States
12A MOSFET Driver: Low Input Threshold
MCP14A1202
12A MOSFET Driver: Low Input Threshold MCP14A1202
The MCP14A1201/2 devices are high-speed MOSFET drivers that are capable of providing up to 12.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A1201) and noninverting (MCP14A1202). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A1201/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A1201/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 12A Typically Wide Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 15,000 pF in 25 ns (typical) Short Delay Times: 28 ns (tD1), 28 ns (tD2) (typical) Low Supply Current: 360uA (typical) Low Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current

The MCP14A1201/2 devices are high-speed MOSFET drivers that are capable of providing up to 12.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A1201) and noninverting (MCP14A1202). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications.

The MCP14A1201/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A1201/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.

These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

  • High Peak Output Current: 12A Typically
  • Wide Operating Range: 4.5V to 18V
  • Low Shoot-Through/Cross-Conduction Current in Output Stage
  • High Capacitive Load Drive Capability: 15,000 pF in 25 ns (typical)
  • Short Delay Times: 28 ns (tD1), 28 ns (tD2) (typical)
  • Low Supply Current: 360uA (typical)
  • Low Voltage Threshold Input and Enable with Hysteresis
  • Latch-Up Protected: Withstands 500 mA Reverse Current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A1202
Product Name 12A MOSFET Driver: Low Input Threshold
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details