Microchip Technology, Inc. Gate Drivers MCP14A1201T-E/SN

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A1201T-E/SN is a high-speed MOSFET driver capable of delivering a peak output current of 12.0A, making it suitable for applications requiring significant drive strength. It operates within a supply voltage range of 4.5V to 18V and features low shoot-through current, which enhances efficiency in switching applications. The driver can handle capacitive loads of up to 15,000 pF with a typical switching time of 25 ns for both rise and fall times. This device includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed with latch-up protection, capable of withstanding reverse currents of up to 500 mA, and offers robust ESD protection of 2 kV (HBM) and 200V (MM). The MCP14A1201T-E/SN is available in space-saving packages, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for various PCB layouts. This product is ideal for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Datasheet Summary
Powered by GS/AI

The MCP14A1201T-E/SN is a high-speed MOSFET driver capable of delivering a peak output current of 12.0A, making it suitable for applications requiring significant drive strength. It operates within a supply voltage range of 4.5V to 18V and features low shoot-through current, which enhances efficiency in switching applications. The driver can handle capacitive loads of up to 15,000 pF with a typical switching time of 25 ns for both rise and fall times. This device includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed with latch-up protection, capable of withstanding reverse currents of up to 500 mA, and offers robust ESD protection of 2 kV (HBM) and 200V (MM). The MCP14A1201T-E/SN is available in space-saving packages, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for various PCB layouts. This product is ideal for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A1201T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A1201T-E/SN
Gate Drivers MCP14A1201T-E/SN
Gate Drivers

Gate Drivers

Buy Now Datasheet
Gate Drivers - MCP14A1201T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A1201T-E/SN
Gate Drivers MCP14A1201T-E/SN
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A1201T-E/SNTR-ND MCP14A1201T-E/SN MCP14A1201T-E/SN
Product Name Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side
Output Configuration Inverting Inverting
Output Current 12 amps 12 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts
Rise Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330C-A00207-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details